Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Commercial .093" Pin and Socket
Package Bulk
Connector Type Plug
Contact Type Male or Female
Number of Positions 3
Pitch 0.198" (5.03mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Detent Lock
Color Natural
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770074
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1338098-770074-1
Ultra Librarian 3D Model Ultra Librarian 770074-1 CAD Model

Description

This commercial .093" pin and socket rectangular connector housing is a plug connector type with a detent lock fastening system.

  • Positions: 3
  • Pitch: 0.198" (5.03mm)
  • Color: Natural
  • Contact Gender: Male or Female
  • Rows: 1
  • Row Spacing: None
  • Termination: Crimp
  • Mounting: Free Hanging (In-Line)
  • Operating Temperature: -55°C to 105°C
  • Manufacturer: TE Connectivity AMP Connectors
  • Base Product Number: 770074

You May Also Be Interested in

Analog Power
N-Channel 60-V (D-S) MOSFET
Lowest to $0.1837
ECAD model for AM9945N
Others
Need more? Email Us
ECAD model for SAM9233
Samtec Inc.
CONN HDR 160POS SMD GOLD / 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for QTE-080-01-F-D-A-RT1
Molex, LLC
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for 0901200160
Samtec Inc.
FLEXIBLE MICRO BOARD STACKING HE / Position Header Spacer Connector
Need more? Email Us
ECAD model for FW-08-02-G-D-189-075
3M
CONN RCPT 4POS 0.1 GOLD PCB / 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for 38204-62S3-000PL
OKI/Metcal
Need more? Email Us
ECAD model for M6843
Molex, LLC
ULTRAFIT HDR RT 1R BLK NAIL 03 C / Connector Header position
Need more? Email Us
ECAD model for 1723103203
Amphenol
Need more? Email Us
ECAD model for 503380001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1934 $56.0860
710+ $0.1587 $112.6770
1,095+ $0.1538 $168.4110
1,505+ $0.1488 $223.9440
1,950+ $0.1439 $280.6050
2,605+ $0.1290 $336.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,085 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention