Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.163" (4.14mm)
Number of Positions 4
Number of Rows 2
Row Spacing - Mating 0.163" (4.14mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Mating -
Contact Length - Post 0.145" (3.68mm)
Overall Contact Length -
Insulation Height 0.386" (9.80mm)
Contact Shape Circular
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin-Lead
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Board Lock
Temperature Range - Operating -20°C ~ 105°C
Ingress Protection -
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 600VAC
Mated Stacking Heights -
Contact Finish Thickness - Post 150.0µin (3.81µm)
Applications General Purpose
Base Product Number 770968
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1377621-770968-2
Ultra Librarian 3D Model Ultra Librarian 770968-2 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK 770968 series header is a male pin connector with a 4.14mm pitch.

  • Series: Mini-Universal MATE-N-LOK 770968
  • Mounting Type: Through-Hole, Right Angle
  • Application: General Purpose
  • Pitch: 4.14mm
  • Shrouded: 4 Walls
  • Termination: Solder
  • Contact Finish (Mating): Gold
  • Contact Finish Thickness (Mating): 0.76μin
  • Contact Finish (Post): Tin-Lead
  • Contact Material: Brass
  • Insulation Material: Polyamide (PA), Nylon
  • Voltage Rating: 600VAC
  • Flammability Rating: UL94 V-0
  • Connection Type: Board to Cable/Wire
  • Contact Length (Post): 3.68mm
  • Insulation Height: 9.80mm
  • Insulation Color: White
  • Product Status: Active
  • Temperature Range: -20°C to 105°C

You May Also Be Interested in

TE Connectivity
M-U-M-N-LPLUGCABLECLAMP / Connector Cable Clamp For Mini-Universal MATE-N-LOK Series
Lowest to $0.9616
ECAD model for 316454-1
TE Connectivity
CONN RCPT 4POS IDC 26AWG GOLD
Lowest to $4.6815
ECAD model for 3-644043-4
Hirose Electric Co Ltd
CONN HEADER R/A 30POS 2MM / Connector Header Through Hole, Right Angle 30 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF11-30DP-2DS(24)
TE Connectivity
CONN HEADER R/A 20POS 2.5MM / Connector Header Through Hole, Right Angle 20 position 0.098" (2.50mm)
Lowest to $4.9910
ECAD model for 1-1827876-0
TE Connectivity
CONN HEADER R/A 3POS 3.96MM / Connector Header Through Hole, Right Angle 3 position 0.156" (3.96mm)
Need more? Email Us
ECAD model for 87655-3
TE Connectivity
PERIMETER SEAL PLUG HOUSING 3PIN / Connector Plug, Sealing For Signal Double Lock Series
Lowest to $0.0997
ECAD model for 2321920-3
TE Connectivity
CAP PIN ASSY, 4P, FLANGE, SEALED / 4 Rectangular Connectors - Housings Plug Blue 0.209" (5.30mm)
Lowest to $9.8497
ECAD model for 2339729-1
TE Connectivity
CONN PLUG HSG 15POS / 15 Rectangular Connectors - Housings Plug Black
Lowest to $5.9842
ECAD model for 1-1564532-1
Samtec Inc.
CONN SOCKET 43POS 0.039 GOLD SMD / 43 Position Socket Connector 0.039" (1.00mm) Surface Mount Gold
Lowest to $17.9607
ECAD model for BKS-143-01-L-V-A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention