Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 87F
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP Quick FLASH
RAM Size 512 x 8
Supply Voltage 4 V ~ 6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 769084-AT87F51RC-24PI
Popularity Medium
Supply and Demand Status Limited
Family Name AT87F51RC
Introduction Date October 09, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT87F51RC-24PI CAD Model

Description

Microchip Technology's AT87F51RC-24PI Microcontroller

The AT87F51RC-24PI is a powerful microcontroller manufactured by Microchip Technology, designed to offer a versatile and efficient solution for embedded applications. This device is based on a high-performance CMOS 8-bit microcontroller architecture and is a member of Microchip's renowned AT51 family of microcontrollers, which are well-known for their reliability and wide range of features.

Key Features:

  • High-Speed Performance: With a clock speed of 24 MHz, the AT87F51RC-24PI delivers swift processing capabilities, making it suitable for time-critical applications.
  • Memory: It comes with 4K bytes of Flash, a type of non-volatile memory that allows the device to retain its program even when the power is off. Additionally, it is equipped with 128 bytes of RAM for efficient data handling and temporary data storage.
  • I/O Ports: The microcontroller provides 32 programmable input/output lines that are distributed over four 8-bit ports, offering flexibility in interfacing with external devices.
  • Power Efficiency: Designed for low-power consumption, the AT87F51RC-24PI is ideal for battery-operated and power-sensitive applications.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, which is standard for many electronic components and systems.
  • Temperature Range: The device is robust and reliable, with an operational temperature range from -40°C to 85°C, ensuring stable performance in diverse environments.

Applications:

The AT87F51RC-24PI is suitable for a broad array of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive applications
  • Consumer electronics
  • Internet of Things (IoT) devices

Package and Availability:

This microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a variety of circuit boards and systems. Microchip Technology's reputation for quality and support makes the AT87F51RC-24PI a reliable choice for designers and engineers looking to develop sophisticated electronic products.

You May Also Be Interested in

Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention