Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 100 V
Load Current 300 mA
On-State Resistance (Max) 4 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1004
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580097-CPC1004N
Ultra Librarian 3D Model Ultra Librarian CPC1004N CAD Model

Description

The CPC1004N is a solid-state relay from the CPC series by IXYS.

  • Series: CPC
  • Configuration: SPST-NO
  • On-State Resistance (Max): 4 Ohms
  • Load Current (Max): 300 mA
  • Voltage Load: 0 V to 100 V
  • Voltage Input: 1.2 VDC
  • Output: DC
  • Mounting Type: Surface Mount
  • Package: 4-SOP
  • Packaging: Tube (100 pieces)
  • Applications: Industrial control, telecommunications, and medical equipment
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Coto Technology
COTO MOSFET - 1 FORM A, 400V, .0
Need more? Email Us
ECAD model for CT128
IXYS
SSR RELAY SPST-NO 1A 0-250V
Lowest to $8.6368
ECAD model for CPC1726Y
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 3.5A 0-40V
Need more? Email Us
ECAD model for TLP3544(TP1,F)
Toshiba Semiconductor and Storage
Measurement Equipment
Lowest to $7.9440
ECAD model for TLP197D
IXYS
DUAL POLE OptoMOS Relay | SSR RELAY SPST-NO 200MA 0-250V
Lowest to $6.8930
ECAD model for LAA127S
Toshiba Semiconductor and Storage
Cordless Telephones PBX Modems
Need more? Email Us
ECAD model for TLP222G-2
Siemens
1 Form C
Need more? Email Us
ECAD model for LH1533
California Eastern Labs
6, 8-PIN DIP, 400 V BREAK DOWN VOLTAGE, NORMALLY CLOSE TYPE 1-ch, 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7142-2B
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA120PTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6285 $50.9135
27+ $3.7977 $102.5379
41+ $3.6791 $150.8431
57+ $3.5604 $202.9428
73+ $3.4417 $251.2441
98+ $3.0857 $302.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,005 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention