Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male or Female
Number of Positions 6
Pitch 0.198" (5.03mm)
Number of Rows 2
Row Spacing 0.198" (5.03mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1632939-770086-1
Ultra Librarian 3D Model Ultra Librarian 770086-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 5POS 2.50MM
Need more? Email Us
ECAD model for 5-1971793-3
TE Connectivity
CONN PLUG HSG 4POS 3.68MM
Need more? Email Us
ECAD model for 770538-1
TE Connectivity
CONN RCPT HSG 3POS 3.96MM
Need more? Email Us
ECAD model for 794115-3
TE Connectivity
40P RECP ASM
Need more? Email Us
ECAD model for AEC14-40PA
TE Connectivity
CONN PLUG HSG 32POS
Need more? Email Us
ECAD model for SRK06-MDC-32A-001
TE Connectivity
CONN HDR HSG 2POS
Need more? Email Us
ECAD model for 1587975-4
Harwin Inc.
CONN RCPT HSG 2POS 2.54MM
Need more? Email Us
ECAD model for M20-1060200
TE Connectivity
CONN PLUG HSG 12POS 4.50MM
Need more? Email Us
ECAD model for 776437-4
TE Connectivity
CONN RCPT HSG 12POS
Need more? Email Us
ECAD model for DT04-12PA-BL04

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention