EN
  • EN
  • DE

STM32L071RBH6TR

Part No STM32L071RBH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 64-TFBGA (5x5)
Manufacturer STMicroelectronics
Series STM32L0
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TFBGA
Case / Package 64-TFBGA (5x5)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898206-STM32L071RBH6TR
Ultra Librarian 3D Model Ultra Librarian STM32L071RBH6TR CAD Model

Description

STM32L071RBH6TR Microcontroller by STMicroelectronics

The STM32L071RBH6TR is a cutting-edge microcontroller unit (MCU) from the renowned STM32L0 series, produced by STMicroelectronics. This MCU is designed to deliver an exceptional balance of performance, power efficiency, and feature integration, making it an ideal choice for a range of applications, particularly those requiring low-power operation and sophisticated functionality in a compact form factor.

Core Features

  • Core Processor: The MCU is built around a powerful Arm® Cortex®-M0+ core, which operates at a frequency of up to 32 MHz. The Cortex-M0+ processor is known for its energy efficiency and is well-suited for cost-sensitive and power-constrained applications.
  • Memory: It comes with 128 KB of Flash memory and 20 KB of RAM, providing ample space for code storage and efficient execution of complex applications.
  • Package: The STM32L071RBH6TR is offered in a 64-pin TFBGA package, ensuring a small footprint while allowing for a sufficient number of I/O options for peripheral connectivity.

Connectivity and Peripherals

  • The microcontroller features a rich set of peripherals, including multiple timers, communication interfaces like I2C, USART, SPI, and USB 2.0 Full-speed, as well as analog components such as ADCs and DACs.
  • Its connectivity options and flexible peripherals make it highly adaptable to a variety of applications, from industrial controls to consumer electronics.

Energy Efficiency

  • One of the standout attributes of the STM32L071RBH6TR is its energy efficiency. It includes multiple power-saving modes, such as a low-power run mode, sleep, low-power sleep, and standby, which help to minimize power consumption during idle times or when high performance is not required.
  • These power modes, combined with the low-power Cortex-M0+ core, make the MCU an excellent choice for battery-operated devices, energy harvesting applications, and IoT nodes.

Development and Support

Developers can take advantage of the extensive development ecosystem provided by STMicroelectronics, including the STM32Cube software suite, which offers a comprehensive set of tools for device configuration, initialization code generation, and software development. The STM32L071RBH6TR is also supported by a wide range of development boards and software examples, making prototyping and product development faster and easier.

With its robust feature set, low power consumption, and extensive development support, the STM32L071RBH6TR from STMicroelectronics is a versatile MCU choice for designers looking to create efficient and reliable products in various market segments.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1752 $58.4528
34+ $3.4259 $116.4806
53+ $3.3188 $175.8964
72+ $3.2117 $231.2424
94+ $3.1048 $291.8512
125+ $2.7836 $347.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess