Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Mfr TE Connectivity
Series Universal MATE-N-LOK II
Package Bulk
Connector Type Receptacle, Rear Section
Contact Type Male or Female
Number of Positions 2
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Features -
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770046
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Standard Package 1 pcs
Win Source Part Number 1381176-770046-1
Ultra Librarian 3D Model Ultra Librarian 770046-1 CAD Model

Description

The 1198312 is a 2-position rectangular connector housing from the Universal MATE-N-LOK II series by TE Connectivity.

  • Series: Universal MATE-N-LOK II
  • Product Type: Connector Housing
  • Position: 2
  • Color: White
  • Fastening Type: Latch Lock
  • Connector Type: Receptacle Rear Section
  • Contact Gender: Male or Female
  • Insulation Material: Polyamide (PA) Nylon
  • Temperature Range: -55°C to 105°C
  • Mounting Type: Free Hanging (In-Line)
  • Package: Bulk
  • Quantity per Package: 1 pc

You May Also Be Interested in

JAE Electronics
CONN HEADER SMD R/A 2POS 3MM / Connector Header Surface Mount, Right Angle 2 position 0.118" (3.00mm)
Need more? Email Us
ECAD model for ES9P002VF1R1600
Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board Receptacle, SMT, Dual Row, Vertical Stacking | CONN RCPT 12POS SMD GOLD
Need more? Email Us
ECAD model for 5015911211
Amphenol
Need more? Email Us
ECAD model for 503380001
Others
Need more? Email Us
ECAD model for SAM9773
Analog Power
N-Channel 60-V (D-S) MOSFET
Lowest to $0.1837
ECAD model for AM9945N
Molex, LLC
ULTRAFIT HDR RT 1R BLK NAIL 03 C / Connector Header position
Need more? Email Us
ECAD model for 1723103203
Samtec Inc.
CONN HEADER SMD 20POS 2.54MM / Connector Header Surface Mount 20 position 0.100" (2.54mm)
Lowest to $4.4572
ECAD model for TSM-110-01-L-DV-A-P-TR
Hirose Electric Co Ltd
CONNECTOR / Connector Header position
Need more? Email Us
ECAD model for MCN51-30P3-DS
OKI/Metcal
Need more? Email Us
ECAD model for M6843

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2094 $56.5380
655+ $0.1719 $112.5945
1,010+ $0.1665 $168.1650
1,390+ $0.1612 $224.0680
1,800+ $0.1558 $280.4400
2,410+ $0.1397 $336.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,800 pieces
MOQ: 270 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention