Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK II
Package Bulk
Product Status Active
Connector Type Plug, Rear Section
Contact Type Male or Female
Number of Positions 15
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770044
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363594-770044-1
Ultra Librarian 3D Model Ultra Librarian 770044-1 CAD Model

Description

The TE Connectivity AMP Connectors Universal MATE-N-LOK II is a rectangular connector housing suitable for a wide range of applications.

  • Connector Type: Plug, Rear Section
  • Contact Termination: Crimp
  • Temperature Range: -55°C to 105°C
  • Positions: 15
  • Rows: 3
  • Fastening Type: Latch Lock

You May Also Be Interested in

Molex, LLC
Pico-EZmate Wire-to-Board Header, Vertical, Housing Height: 1.55mm | CONN HEADER SMD 2POS 1.2MM
Lowest to $0.1544
ECAD model for 0781710002
JST Sales America Inc.
CONN HEADER SHD 30POS SIDE 1MM
Lowest to $1.1258
ECAD model for SM30B-SRDS-G-TF(LF)(SN)
Molex, LLC
4-WAY PLUG PANEL MT W/SEAL
Need more? Email Us
ECAD model for 194290035
Harwin Inc.
Contact SKT Crimp ST Cable Mount 22AWG Bulk/Loose / CONN FEMALE 22AWG GOLD CRIMP
Need more? Email Us
ECAD model for M80-0110005
Mill-Max Manufacturing Corp.
STRIP SOCKET 21 PIN SOLDER TAIL
Need more? Email Us
ECAD model for 310-93-121-41-001000
JST Sales America Inc.
CONN RCPT HSG 9POS 2.50MM / 9 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Need more? Email Us
ECAD model for XAP-09V-1
TE Connectivity
CONN SOCKET 28-30AWG CRIMP GOLD / Socket Contact Gold 28-30 AWG Crimp
Lowest to $0.2057
ECAD model for 1827569-2
Panduit Corp
One Hole Metric Ftex Conductor Standard Barrel With Window Lug 70Mm Ftexwire Ms Stud / CONN TERM RECT RING 70MM #M8
Need more? Email Us
ECAD model for LCMAX70-8-L
JST Sales America Inc.
CONN RCPT HSG 13POS 1.00MM / 13 Rectangular Connectors - Housings Receptacle Natural 0.039" (1.00mm)
Lowest to $0.1064
ECAD model for SHR-13V-S-B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8229 $57.6030
170+ $0.6752 $114.7840
260+ $0.6541 $170.0660
355+ $0.6330 $224.7150
460+ $0.6120 $281.5200
615+ $0.5486 $337.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention