Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Receptacle
Contact Type Male or Female
Number of Positions 6
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color White
Note Contacts Not Included
Base Product Number 770027
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 7700271,-770027-1-CSI,-770027-1-SI,-770027-1-LSI,A14250
Standard Package 1
Win Source Part Number 1334310-770027-1
Ultra Librarian 3D Model Ultra Librarian 770027-1 CAD Model

Description

The 770027-1 is a rectangular connector housing from TE Connectivity AMP Connectors.

  • Color: White
  • Connector Type: Receptacle
  • Positions: 6
  • Rows: 3
  • Row Spacing: 0.250 inches
  • Features: Locking Ramp
  • Contact Compatibility: Male or Female
  • Contact Termination: Crimp
  • Packaging: Bulk
  • Mounting Type: Panel Mountable, Snap-In
  • RoHS Compliant: Yes
  • Operating Temperature Range: Unlimited

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 5POS 2.54MM / Connector Header Through Hole, Right Angle 5 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-105-12-T-S-708-RA
Samtec Inc.
CONN HEADER R/A 10POS 2.54MM / Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-105-10-L-D-395-RA
Molex, LLC
CONN SPLIT PIN 24-30AWG CRMP TIN / Split Pin Contact Tin 24-30 AWG Crimp
Need more? Email Us
ECAD model for 0350211301
JST Sales America Inc.
CONN HEADER R/A 5POS 2.5MM / Connector Header Through Hole, Right Angle 5 position 0.098" (2.50mm)
Lowest to $0.1466
ECAD model for S05B-XASK-1(LF)(SN)
TE Connectivity
I/O CONN / 20 Position Rectangular Plug Connector Crimp Gold
Need more? Email Us
ECAD model for MTCPQKT1P2SFDD
Adam Technologies, Inc.
CONN PLUG HSG 2POS 2.54MM / 2 Rectangular Connectors - Housings Plug Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for CDH-02
Molex, LLC
4.20mm (.165") Pitch Mini-Fit Jr.™ Header, Single Row, Vertical, with Snap-in Plastic Peg PCB Lock, 3 Circuits, PA Polyamide Nylon 6/6, UL 94V-2, Tin (Sn) Plating, without Drain Holes
Lowest to $0.2201
ECAD model for 39-30-1039
Samtec Inc.
CONN HEADER SMD 40POS 1.27MM / Connector Header Surface Mount 40 position 0.050" (1.27mm)
Lowest to $7.1919
ECAD model for TFM-120-12-S-D-A
JAE Electronics
CONN RCPT 2POS SMD GOLD / 6 (2 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $0.1972
ECAD model for WP10-S002VA10-R15000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2205 $61.0250
115+ $1.0015 $115.1725
175+ $0.9701 $169.7675
240+ $0.9389 $225.3360
310+ $0.9075 $281.3250
415+ $0.8137 $337.6855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention