Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Enocean
Packaging Reel package
RF Family/Standard General ISM
Modulation ASK
Frequency 315MHz
Data Rate 125kbps
Power - Output 9.5dBm
Sensitivity -98dBm
Antenna Type Not Included
Memory Size 32kB Flash, 2kB SRAM
Operating Supply Voltage 2.6 V ~ 4.5 V
Current - Receiving 33mA
Current - Transmitting 24mA
Mounting SMD
Operating Temperature Range -25°C ~ 85°C
Package Module
Win Source Part Number 796505-TCM300C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM300C CAD Model

Description

The Enocean TCM300C is a module designed for RF/IF and RFID applications.

  • Frequency: 315MHz
  • Data Rate: 125kbps
  • Package: Reel
  • Mounting: SMD
  • ECCN: EAR99
  • Estimated EOL Date: 2029
  • Supply Voltage: 2.6 V ~ 4.5 V
  • Power Output: 9.5dBm
  • Sensitivity: -98dBm
  • Current Receiving: 33mA
  • Current Transmitting: 24mA
  • Modulation: General ISM

You May Also Be Interested in

U-blox
MOD WIFI/BT 2.4GHZ 1 ANT PRO
Lowest to $13,104.0000
ECAD model for ELLA-W131-00B
Silicon Labs
WIRELESS GECKO BLUETOOTH PCB MOD
Need more? Email Us
ECAD model for BGM220PC22HNA2
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $23.8237
ECAD model for BG95M5LA-64-SGNS
Broadcom Limited
BCM88461A0IFSBLG
Need more? Email Us
ECAD model for BCM88461A0IFSBLG
Espressif
RF TXRX MOD BLUETOOTH U.FL SMD
Lowest to $5.4317
ECAD model for ESP32-WROOM-32U-N8
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $77.5758
ECAD model for WT41U-A-AI56
Digi International
RF TXRX MOD 802.15.4 RP-SMA TH
Need more? Email Us
ECAD model for XBP24CZ7SIT-004
Murata Electronics North America
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
ECAD model for LBEE59B1LV-278
Digi International
RF TXRX MODULE 802.15.4 CHIP SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for XB3-24DMCM-J

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.3095 $106.6190
3+ $43.7412 $131.2236
5+ $42.3744 $211.8720
7+ $41.0073 $287.0511
9+ $39.6405 $356.7645
11+ $35.5397 $390.9367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,259 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention