EN
  • EN
  • DE

AT89LS51-16AC

Part No AT89LS51-16AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series 89LS
Package Tray
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 4V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name AT89LS51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862196-AT89LS51-16AC
Ultra Librarian 3D Model Ultra Librarian AT89LS51-16AC CAD Model

Description

Microchip Technology's AT89LS51-16AC Microcontroller

The AT89LS51-16AC is a powerful microcontroller from Microchip Technology, designed to offer robust performance for embedded systems. This component is part of the AT89 family, which is renowned for its high integration of features and flexibility, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and automation systems.

At the heart of the AT89LS51-16AC lies an 8-bit CPU with a 16MHz clock speed, which provides a solid foundation for executing instructions with efficiency and speed. The microcontroller is built on a CMOS technology that ensures low power consumption while maintaining a high level of processing power, making it suitable for battery-operated and power-sensitive applications.

The device comes with 4KB of flash memory, which is advantageous for developers as it allows for in-system programmability and reusability. This feature simplifies the process of updating firmware and applications in the field, reducing the need for external programming devices. Additionally, the microcontroller boasts 128 bytes of RAM, which provides sufficient space for temporary data storage during operation.

Connectivity and interfacing are made easy with a range of peripherals integrated into the AT89LS51-16AC. It includes 32 programmable I/O lines, two 16-bit timer/counters, a full-duplex serial port, and on-chip oscillator and clock circuitry. These features enable the microcontroller to handle multiple tasks simultaneously and interface with other components in a system seamlessly.

Safety and reliability are paramount for any electronic component, and the AT89LS51-16AC addresses these concerns with features such as a watchdog timer, an on-chip analog comparator, and power-on reset. These built-in functions help to maintain the stable operation of the microcontroller and prevent system failures.

Overall, the AT89LS51-16AC from Microchip Technology is a versatile and dependable microcontroller that combines performance, low power consumption, and an array of features to meet the needs of complex and demanding applications. Its ease of use and in-system programmability make it a top choice for designers looking to create efficient and innovative embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess