EN
  • EN
  • DE

745183-7

Part No 745183-7
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 9POS VERT SOLDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1624254-745183-7
Ultra Librarian 3D Model Ultra Librarian 745183-7 CAD Model

Description

N

You May Also Be Interested in

ITT Cannon, LLC
CONN MICRO-D RCPT 21POS R/A SLDR
Need more? Email Us
Amphenol
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
Amphenol
CONN D-SUB PLUG 15POS R/A SOLDER
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 15POS VERT SLDR
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB PLUG 25POS SOLDER CUP
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD RCPT 26P R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess