Products specifications Report Issue?

Mounting Type Panel Mount
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 5 Sec ~ 50 Sec
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 120VAC
Termination Style Screw Terminal
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550864-7012AD
Ultra Librarian 3D Model Ultra Librarian 7012AD CAD Model

You May Also Be Interested in

Schneider Electric
RELAY TIME DELAY 60SEC 10A 600V
Need more? Email Us
ECAD model for 8501XTE1
Schneider Electric
RELAY TIME DELAY 30SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK42V20
Schneider Electric
RELAY TIME DELAY 100HR 8A 250V
Need more? Email Us
ECAD model for RE17RHMU
Schneider Electric
RELAY TIME DELAY 30MIN 10A 240V
Need more? Email Us
ECAD model for 9050JCK27V14
Trumeter
TS04 Trumeter Time Delay & Timing Relays 240 VAC / 24VAC/DC, Signal OFF Delay, 1 C/O datasheet, inventory, & pricing.
Lowest to $0.7994
ECAD model for TS04
Schneider Electric
RELAY TIME DELAY 100HR 8A 250V
Need more? Email Us
ECAD model for RE17RLMU
Schneider Electric
RELAY TIME DELAY 30MIN 10A 240V
Need more? Email Us
ECAD model for 9050JCK17V14
Littelfuse Inc.
RELAY TIME DELAY 35MIN 10A 125V
Need more? Email Us
ECAD model for KRDS1135M
TE Connectivity
RELAY TIME DELAY 1SEC 10A 240V
Need more? Email Us
ECAD model for 7012PA

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention