EN
  • EN
  • DE

VND5025BKTR

Part No VND5025BKTR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842023-VND5025BKTR
Ultra Librarian 3D Model Ultra Librarian VND5025BKTR CAD Model

Description

STMicroelectronics VND5025BKTR - Double Channel High-Side Driver

The VND5025BKTR from STMicroelectronics is a state-of-the-art, double channel high-side driver that is part of the VIPower M0-7 series. This robust component is designed to drive automotive applications by providing an interface between microcontrollers and loads. The VND5025BKTR is particularly well-suited for driving resistive, inductive, and capacitive loads, making it a versatile choice for a wide range of automotive applications.

Constructed with the latest vertical current flow power MOSFET technology, the VND5025BKTR offers high current capability with a minimal on-resistance, ensuring high efficiency and reduced heat dissipation. This high-side driver is equipped with built-in protection features including load current limitation, over-temperature shutdown, and over-voltage clamping, which safeguard the device and the load from electrical hazards.

The VND5025BKTR operates over a wide voltage range from 5.5V to 36V, which is suitable for 12V, 24V automotive systems and can handle load dump transients up to 42V. This flexibility is essential for modern automotive environments where electrical conditions can be unpredictable. Furthermore, the device is capable of delivering a continuous current of 60A across its two channels, with each channel capable of handling 30A, making it perfect for high-power applications.

For diagnostic and control purposes, the VND5025BKTR features a proportional load current sense, status feedback of all the internal fault conditions, and offers a PWM input for each channel to control the load with pulse width modulation, providing a high level of control and feedback to the system's microcontroller.

The device comes in a compact PowerSSO-24 package, which is not only space-saving but also ensures excellent thermal performance. Its lead-free finish and RoHS compliance make the VND5025BKTR an environmentally friendly choice, aligning with current environmental regulations for electronic components.

Whether it's for driving lamps, motors, heaters, or other high-power loads in automotive environments, the VND5025BKTR offers reliability, efficiency, and advanced control features that designers and engineers need to create sophisticated and safe automotive systems.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2345 $62.8140
27+ $4.2943 $115.9461
42+ $4.1603 $174.7326
58+ $4.0263 $233.5254
75+ $3.8924 $291.9300
100+ $3.4893 $348.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess