EN
  • EN
  • DE

74LCX00MTR

Part No 74LCX00MTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description 5V TOLERANT INPUTS | IC GATE NAND 4CH 2-INP 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 4.3ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Family Part Number 74LCX00
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132313-74LCX00MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX00MTR CAD Model

Description

STMicroelectronics 74LCX00MTR: Low Voltage Quad 2-Input NAND Gate

The 74LCX00MTR is a high-performance, low-voltage quad 2-input NAND gate integrated circuit from STMicroelectronics, designed to operate particularly well in 3.3V systems. It is part of the LCX family, which is known for its low consumption and high speed, making it suitable for a wide range of applications that require efficient logic operations.

This device is fabricated with an advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation. The 74LCX00MTR can operate at a voltage range of 2V to 3.6V, which allows for the interfacing with 5V logic levels without the need for external components. This feature is particularly useful for mixed-voltage applications and for systems that require a transition from higher to lower voltage operation, ensuring compatibility across different logic families.

The 74LCX00MTR boasts a 5V tolerant input, which ensures that it can be used in environments where the voltage levels may fluctuate. This tolerance also means that the device can be used in bus hold circuits without the need for additional components, simplifying design and reducing overall system costs.

STMicroelectronics has designed the 74LCX00MTR with a propagation delay (t<sub>PD) that is exceptionally low, typically 4.5ns at 3.3V, making it a high-speed component suitable for fast logic operations in computing, telecommunications, and industrial applications. Additionally, its power-down protection on inputs and outputs allows for safe behavior when the device is powered off, avoiding potential damage to the circuit.

This integrated circuit comes in a Micro Package (MTR), specifically in the TSSOP14 package, which is known for its small footprint and suitability for space-constrained applications. The 74LCX00MTR is also characterized for operation from -40°C to +85°C, ensuring reliability and performance across a wide temperature range.

In summary, the STMicroelectronics 74LCX00MTR is a versatile, high-speed, low-voltage NAND gate that offers compatibility with 5V levels, low power consumption, and protection features, making it an excellent choice for designers looking to optimize their digital logic operations in various applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess