Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8310.00.0000
Win Source Part Number 1168331-7001934
Ultra Librarian 3D Model Ultra Librarian 7001934 CAD Model

Description

The 1168331-7001934 is an uncategorized product from TE Connectivity.

  • Package: Box
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL Level: Not Defined
  • REACH Status: Not Defined
  • HTSUS Code: 8310.00.0000
  • Manufacturer: TE Connectivity
  • Status: Active

You May Also Be Interested in

Samtec Inc.
ASP
Lowest to $122.0485
ECAD model for ASP-103614-09
Texas Instruments
PROTOTYPE
Lowest to $1.7420
ECAD model for BQ40Z453RSMR
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2C392K
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL / Fuse Drawer
Lowest to $0.9818
ECAD model for 4301.1024.02
TE Connectivity
INSULATION SLEEVE / Cable Accessories Stub Splice Sealing
Need more? Email Us
ECAD model for D-436-46CS1102
TE Connectivity
SLTC HLD ASSY
Need more? Email Us
ECAD model for AD-1494-723-SLTC-HLD-ASY
Texas Instruments
PROTOTYPE
Lowest to $84.0858
ECAD model for TPIC72312QPZPRQ1
Phoenix Contact
LABEL SHEET
Need more? Email Us
ECAD model for 5032497
Littelfuse Inc.
FUSE BLOCK COVER ACS 60A 250V
Need more? Email Us
ECAD model for LH25060PC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention