EN
  • EN
  • DE

7-5530843-6

Part No 7-5530843-6
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN CARDEDGE FEMALE 12POS 0.100
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Standard Edge II
Packaging Bulk
Card Type Multibus I
Gender Female
Number of Positions 12
Card Thickness 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Number of Rows 2
Pitch 0.100" (2.54mm)
Mounting Style Through Hole
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Color Black
Operating Temperature Range -55°C ~ 85°C
Material - Insulation Polyester, Glass Filled
Read Out Dual
Win Source Part Number 766128-7-5530843-6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7-5530843-6 CAD Model

Description

The TE Connectivity AMP Connectors 766128-7-5530843-6 is a standard edge II connector.

  • Pitch: 0.100 inches (2.54mm)
  • Positions: 12
  • Connector Type: Female
  • Mounting Style: Through-hole
  • Color: Black
  • Contact Finish: Gold, 30μin (0.76μm)
  • Contact Material: Phosphor Bronze
  • Insulation Material: Polyester, Glass-filled
  • Card Type: Multibus I
  • Readout: Dual
  • Operating Temperature: -55°C to 85°C
  • Packaging: Bulk

You May Also Be Interested in

Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
Amphenol
56 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Natural
Lowest to $14.1304
TE Connectivity
50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP FMALE 280POS 0.039
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess