EN
  • EN
  • DE

650719-1

Part No 650719-1
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description 50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Series Standard Edge .050
Packaging Bulk
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 25
Number of Positions 50
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.050" (1.27mm)
Read Out Dual
Features Board Guide
Mounting Type Through Hole
Termination Solder, Staggered
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Brown
Material - Insulation Thermoplastic
Base Product Number 650719
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1478703-650719-1
Ultra Librarian 3D Model Ultra Librarian 650719-1 CAD Model

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess