EN
  • EN
  • DE

G125-FS11005L0P

Part No G125-FS11005L0P
Manufacturer Harwin Inc.
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 10POS 0.049 GOLD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 10
Number of Positions Loaded All
Pitch - Mating 0.049" (1.25mm)
Number of Rows 2
Row Spacing - Mating 0.049" (1.25mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Latch Holder
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 8.00µin (0.203µm)
Insulation Color Green
Insulation Height 0.207" (5.25mm)
Temperature Range - Operating -65°C ~ 150°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Pick and Place, Polarizing Key
Current Rating (Amps) 2A
Package Strip
Supply and Demand Status Shortage
Win Source Part Number 1627871-G125-FS11005L0P
Ultra Librarian 3D Model Ultra Librarian G125-FS11005L0P CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RCPT 30POS 0.05 GOLD SMD
Need more? Email Us
HARTING
HAR-FLEX ANGLED FEMALE, 18PIN, P
Need more? Email Us
HARTING
CONN RCPT 12POS 0.05 GOLD SMD
Need more? Email Us
TE Connectivity
CONN HDR 8POS 0.25 TIN PCB R/A
Need more? Email Us
TE Connectivity
CONN HDR 4POS 0.2 TIN PCB
Lowest to $2.5165
TE Connectivity
CONN RCPT 40POS 0.05 GOLD PCB
Need more? Email Us
Samtec Inc.
CONN RCPT 12POS 0.079 GOLD SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 8POS 0.079 TIN PCB
Lowest to $1.8220
Hirose Electric Co Ltd
INTERCONNECT RECTANGULAR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess