Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 34
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 12.0µin (0.30µm)
Insulation Color Gray
Insulation Height 0.425" (10.80mm)
Contact Length - Post 0.110" (2.79mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Polarizing Key
Current Rating (Amps) 1A
Voltage Rating 1000V
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1627341-8534-4500PL
Ultra Librarian 3D Model Ultra Librarian 8534-4500PL CAD Model

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN RCPT 50P 0.079 GOLD PCB R/A
Need more? Email Us
ECAD model for 831-43-050-20-001000
Mill-Max Manufacturing Corp.
CONN RCPT 5POS 0.1 GOLD SMD R/A
Need more? Email Us
ECAD model for 310-43-105-40-023000
Mill-Max Manufacturing Corp.
CONN RCPT 32POS 0.1 TIN PCB
Need more? Email Us
ECAD model for 310-44-132-41-001000
Samtec Inc.
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
ECAD model for CLT-105-02-G-D-BE-A-K-TR
Hirose Electric Co Ltd
CONN RCPT 28POS 0.079 GOLD SMD
Need more? Email Us
ECAD model for A3A-28DA-2SV(71)
Amphenol
CONN RCPT 22POS 0.1 GOLD PCB
Need more? Email Us
ECAD model for 71991-311LF
3M
CONN RCPT 12POS 0.079 GOLD PCB
Need more? Email Us
ECAD model for 150212-6002-RB
Harwin Inc.
CONN RCPT 16POS 0.049 GOLD PCB
Need more? Email Us
ECAD model for G125-FV21605L0P
Hirose Electric Co Ltd
CONN RCPT 11POS 0.1 TIN PCB
Need more? Email Us
ECAD model for MDF7-11S-2.54DSA(55)

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2893 $51.4465
12+ $8.4425 $101.3100
19+ $8.1787 $155.3953
26+ $7.9149 $205.7874
33+ $7.6510 $252.4830
44+ $6.8596 $301.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 322 pieces
MOQ: 5 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention