EN
  • EN
  • DE

7-520365-2

Part No 7-520365-2
Manufacturer TE Connectivity
Catalog Terminals
Description CONN QC RCPT 22-26AWG 0.110 / 0.110" (2.79mm), 0.125" (3.18mm) Quick Connect Female 22-26 AWG Crimp Connector Fully Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Ultra-Fast
Package Tape & Reel (TR)
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.110" (2.79mm), 0.125" (3.18mm)
Tab Thickness 0.020" (0.51mm)
Tab Length -
Length - Overall 0.735" (18.67mm)
Termination Crimp
Wire Gauge 22-26 AWG
Insulation Fully Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color Violet
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.100" (2.54mm)
Base Product Number 520365
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1365092-7-520365-2
Ultra Librarian 3D Model Ultra Librarian 7-520365-2 CAD Model

Description

The TE Connectivity AMP Connectors Ultra-Fast Quick Disconnect Connector is a versatile component for quick and easy wire connections.

  • Mounting Type: Free-Hanging (In-Line)
  • Wire Gauge: 22 to 26 AWG
  • Terminal Type: Female
  • Insulated: Fully Insulated
  • Contact Finish: Tin
  • Overall Length: 0.735" (18.67mm)
  • Color: Violet
  • Termination: Crimp

You May Also Be Interested in

3M
CONN SPLICE ENC KIT FOR SCOTCHLK
Need more? Email Us
Molex, LLC
19039-0001 Molex Terminals SNAP PLUG RECPT 18-22 AWG FEMALE datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
Molex, LLC
19203-0389 Molex Terminals KRIMPTITE RING TNG datasheet, inventory, & pricing.
Lowest to $0.5821
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
TE Connectivity
MS25036-156 TE Connectivity Terminals TRMNL,PIDG R 12-10 8 datasheet, inventory, & pricing.
Lowest to $1.0216
Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us
Molex, LLC
19007-0024 Molex Terminals QUICK DISCONNECT female 14-16 AWG datasheet, inventory, & pricing.
Lowest to $1.4975

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1710 $50.4450
715+ $0.1403 $100.3145
1,105+ $0.1359 $150.1695
1,520+ $0.1316 $200.0320
1,970+ $0.1272 $250.5840
2,635+ $0.1140 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess