EN
  • EN
  • DE

7-188275-8

Part No 7-188275-8
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONNECTOR, FEMALE-ON-BOARD TOP-ENTRY, SMD, Micro-MaTch | CONN RCPT 8POS 0.1 TIN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 8
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Style SMD
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.209" (5.30mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Pick and Place
Voltage Rating 100VDC
Applications Automotive, General Purpose
Insulation Material Polyamide (PA46), Nylon 4/6, Glass Filled
Contact Material Phosphor Bronze
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759122-7-188275-8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 7-188275-8 CAD Model

Description

The 759122-7-188275-8 is a pick and place receptacle connector with forked contact type from TE Connectivity AMP Connectors.

  • Insulation Material: Polyamide (PA46), nylon 4/6, glass-filled
  • Color: Red
  • Positions: 8
  • Rows: 2
  • Voltage Rating: 100VDC
  • Contact Material: Phosphor Bronze
  • Pitch-Mating: 0.100" (2.54mm)
  • Contact Finish-Mating: Tin
  • Termination: Solder
  • Application: Automotive and general-purpose
  • Style: Board to board or cable
  • Fastening Type: Push-Pull
  • Material Flammability Rating: UL94 V-0
  • Packaging: Reel
  • Market Popularity: Medium demand
  • Supply and Demand Status: Balanced

You May Also Be Interested in

JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3307 $53.2280
95+ $1.0919 $103.7305
145+ $1.0577 $153.3665
200+ $1.0236 $204.7200
255+ $0.9895 $252.3225
340+ $0.8871 $301.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess