EN
  • EN
  • DE

7182-8720-30

Part No 7182-8720-30
Manufacturer Yazaki
Catalog Rectangular Connectors
Description Board Spacers, Stackers (Board to Board) RoHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Custom Cables MOQ 1pc
Category Connectors, Interconnects/Rectangular Connectors/Board Spacers, Stackers (Board to Board)
Qty Unit Price(Reference Only)
1+ $ 0.9539
200+ $ 0.3689
500+ $ 0.3566
1,000+ $ 0.3504
CNHTS 8536901100
USHTS 8536908585
TARIC 8536901000
CAHTS 8536900090
BRHTS 85369010
INHTS 85369010
MXHTS 8536.90.11
Ultra Librarian 3D Model Ultra Librarian 7182-8720-30 CAD Model

Description

Molex 43650-0409 Micro-Fit 3.0 4-Pin Right Angle Surface Mount Male Header

The Molex 43650-0409 is a 4-pin right angle surface mount male header that is part of the Micro-Fit 3.0 connector family. It is designed for use in wire-to-board and power applications, and offers a current rating of 8.5 A and a voltage rating of 600 V.

The 43650-0409 is made of a black liquid crystal polymer (LCP) housing and tin-plated brass contacts. It has a right angle mounting style, which makes it ideal for space-constrained applications. The header features a positive latching mechanism that prevents accidental disconnects, and a locking tang that secures it to the PCB.

The Micro-Fit 3.0 connector family is known for its compact size, high performance, and ease of assembly. The 43650-0409 is a popular choice for a variety of applications, including:

  • Power supplies
  • Battery packs
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Here are some of the key benefits of using the Molex 43650-0409:

  • Compact size: The 43650-0409 is a very compact connector, which makes it ideal for space-constrained applications.
  • High performance: The Micro-Fit 3.0 connector family is known for its high performance, with low contact resistance and excellent electrical insulation.
  • Ease of assembly: The 43650-0409 is easy to assemble using standard soldering techniques.
  • Reliability: The 43650-0409 is a reliable connector that is designed to withstand harsh environments.

If you are looking for a compact, high-performance, and reliable surface mount male header for your wire-to-board or power application, the Molex 43650-0409 is a great option to consider.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9736 $53.5480
130+ $0.7988 $103.8440
195+ $0.7739 $150.9105
270+ $0.7489 $202.2030
350+ $0.7240 $253.4000
465+ $0.6491 $301.8315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess