EN
  • EN
  • DE

7-1452665-1

Part No 7-1452665-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 22-24AWG CRIMP TIN / Socket Contact Tin 22-24 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-24 AWG
Contact Finish Tin
Contact Finish Thickness 39.4µin (1.00µm)
Base Product Number 1452665
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number -7-1452665-1-LSI,A129008CT,A129008DKRINACTIVE,-7-1452665-1-SI,7-1452665-1-ND,-7-1452665-1-CSI,A129008DKR-ND,A129008DKR,A129008TR
Standard Package 6,000
Win Source Part Number 1333791-7-1452665-1
Ultra Librarian 3D Model Ultra Librarian 7-1452665-1 CAD Model

Description

The TE Connectivity AMP Connectors are rectangular connector contacts that are designed to provide reliable connections for electronic components.

  • Type: Stamped
  • Contact Finish: Tin
  • Contact Finish Thickness: 39.4μin (1.00μm)
  • Wire Gauge: 22-24 AWG
  • Contact Termination: Crimp
  • Pin or Socket Type: Socket
  • Packaging: Reel of 6,000
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0503 $50.0485
2,425+ $0.0413 $100.1525
3,750+ $0.0400 $150.0000
5,170+ $0.0387 $200.0790
6,685+ $0.0374 $250.0190
8,930+ $0.0336 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,520 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess