EN
  • EN
  • DE

XDFH-0254-2*13P

Part No XDFH-0254-2*13P
Manufacturer Shenzhen Lianxin Technology Co., Ltd.
Catalog Rectangular Connectors
Description Connector IDC Header Through Hole 26 position 2.54mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.54mm
Number of Positions or Pins 2x13P
Voltage Rating 500V
Number of Rows 2
working temperature -45℃~+105℃
Connector Type IDC Header
Pitch 2.54mm
Contact Plating Gold
Number of PINs Per Row 13
Current Rating 3A
Contact Material Copper
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian XDFH-0254-2*13P CAD Model

Description

Features and Benefits

  • Engineered for reliable overcurrent protection
  • Quick blow characteristics suitable for sensitive gadgets
  • Environmentally robust and compact design
  • Facilitates optimal power management

Applications and Projects

  • Consumer automotive electronics
  • Computer hardware
  • Security systems
  • Lighting controls
  • Portable electronic devices

Specifically crafted for precision and dependability, the 04291.25WRM-1.25A fuse is adept at securing delicate electronic components against current overload, proving essential for manufacturing and prototyping requirements.

You May Also Be Interested in

Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3984 $51.7920
310+ $0.3269 $101.3390
475+ $0.3167 $150.4325
655+ $0.3065 $200.7575
845+ $0.2963 $250.3735
1,130+ $0.2656 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,884 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess