Products specifications Report Issue?

Filter Type Single Phase
Configuration Single Stage
Voltage - Rated AC 250V
Current 6 A
Frequency - Operating 50/60Hz
Applications General Purpose
Approval Agency CSA, UR, VDE
Temperature Range - Operating -10°C ~ 40°C
Mounting Type Chassis Mount
Termination Style Wire Leads
Inductance 8.73mH
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539209-6VSK3
Ultra Librarian 3D Model Ultra Librarian 6VSK3 CAD Model

You May Also Be Interested in

TDK-Lambda Americas Inc.
LINE FILTER 250VAC 10A DIN RAIL
Need more? Email Us
ECAD model for MC1210DIN
Cosel USA, Inc.
LINE FILTER 500VAC 80A CHASSIS / Three Phase (Wye) EMC/EMI Line Filter 80 A 500VAC 50/60Hz Two Stage Terminal Block
Need more? Email Us
ECAD model for FTB-80-663-H
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 2A CHAS
Need more? Email Us
ECAD model for RSEL-2002W
Kemet
LINE FILTER 520VAC 320A CHASS / Three Phase (Delta) EMC/EMI Line Filter 320 A 520VAC 50/60Hz Quick Connect
Need more? Email Us
ECAD model for FLLD3320APVI1
Schurter Inc.
LINE FILTER 1.2KVDC 100A CHASS / DC EMC/EMI Line Filter 100 A AC Single Stage Terminal Block
Need more? Email Us
ECAD model for FMER-G92R-J017
Kemet
LINE FILTER 25A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 25 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
ECAD model for FLLD4025ATHT3
TDK-Lambda Americas Inc.
LINE FILTER 500VDC/VAC 30A CHASS / Three Phase (Delta) EMC/EMI Line Filter 30 A 500VAC Single Stage Terminal Block
Lowest to $86.0074
ECAD model for RTEN-5030
Cosel USA, Inc.
LINE FILTER 500VAC 20A DIN RAIL / Three Phase (Wye) EMC/EMI Line Filter 20 A 500VAC 50/60Hz Two Stage Terminal Block
Need more? Email Us
ECAD model for JAC-20-103-D
Astrodyne Corporation
COMPACT SINGLE PH SNGL STAGE PWR / Single Phase EMC/EMI Line Filter 3 A 250VAC 50/60Hz Single Stage Quick Connect
Need more? Email Us
ECAD model for RP110-3-10-QD

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention