EN
  • EN
  • DE

FN385B-2-..

Part No FN385B-2-..
Manufacturer Schaffner EMC Inc.
Catalog Power Entry Connectors - Inlets, Outlets, Modules
Description PWR ENT MOD RCPT IEC320-C14 PNL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Schaffner EMC Inc.
Series FN 380
Packaging Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - UL 2A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial, Medical
Fuse Yes
Number of Positions 3
Mounting Panel Mount, Snap-In
Termination Solder Eyelet
Features Bleed Resistor
Panel Cutout Dimensions Variable Size
Panel Thickness 0.031" ~ 0.126" (0.79mm ~ 3.20mm)
Material Flammability Rating UL94 V-2
Ingress Protection IP40
Approvals CSA, UL, VDE
Win Source Part Number 763424-FN385B-2-..
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Introduction Date May 02, 2001
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian FN385B-2-.. CAD Model

Description

The Schaffner EMC Inc. FN 380 series is a filtered (EMI, RFI) - commercial, medical type connector that comes in bulk packaging.

  • Positions: Three
  • UL Current: 2A
  • UL Voltage: 250VAC
  • Connector Type: Receptacle, male blades - module
  • Termination: Solder eyelet
  • Connector Style: IEC 320-C14
  • Ingress Protection: IP40
  • Flammability Rating: UL94 V-2
  • Approvals: CSA, UL, VDE
  • Mounting Style: Panel mount, snap-in
  • Fuse: Yes
  • Panel Cutout Dimensions: Variable size
  • Panel Thickness: 0.031" ~ 0.126" (0.79mm ~ 3.20mm)
  • Family Name: FN 380
  • Categories: Connectors, Interconnects
  • Introduction Date: May 02, 2001
  • Estimated EOL Date: No Estimated EOL Date
  • ECCN: EAR99
  • Popularity: Medium
  • Quantity Per Package: 40

You May Also Be Interested in

Harwin Inc.
M80-8880405 Harwin Power to the Board Datamate L-Tek 2+2 FEM BORE CRIMP AU CLIP/SHELL datasheet, inventory, & pricing.
Need more? Email Us
TE Connectivity
Heavy Duty Power Connectors SCKT
Need more? Email Us
TE Connectivity
MULTI-FUNCTION INLET FILTER, POW
Need more? Email Us
TE Connectivity
ENHANCED PERFORMANCE SNAP-IN COM
Need more? Email Us
Molex, LLC
45984-4343 Molex Power to the Board LPH Rcpt Assy RtAn 0 04 Pwr 24 Sig Short datasheet, inventory, & pricing.
Lowest to $6.9851
TE Connectivity
AC Power Entry Modules M Series
Need more? Email Us
TE Connectivity
ENHANCED PERFORMANCE, COMPACT RF
Need more? Email Us
TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
Molex, LLC
172448-0004 Molex Power to the Board MiniFitJr RA DR/Pegs Tin Glow Wire 4Ckt datasheet, inventory, & pricing.
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess