EN
  • EN
  • DE

6609215-1

Part No 6609215-1
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description Power Line Filters RJ11-6Z M0=F9310
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

ELV Compliant
RoHS Non-Compliant
Win Source Part Number 1143443-6609215-1
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6609215-1 CAD Model

Description

The 6609215-1 is a crimp receptacle contact from TE Connectivity's AMPMODU Mod IV series. These contacts are designed for high-density, modular interconnection systems, providing a reliable and durable connection solution for various electronic applications. The Mod IV series is known for its robust construction and ability to withstand harsh environmental conditions.

Applications

  • Industrial automation: Connecting various modules and sensors in automated systems.
  • Telecommunications equipment: Providing reliable interconnections in network devices.
  • Medical devices: Ensuring secure and dependable connections in critical medical equipment.
  • Aerospace applications: Meeting the stringent requirements for high-reliability connections in aircraft.
  • Military and defense systems: Providing robust connections in demanding environments.

Features

  • Crimp termination: Ensures a secure and gas-tight connection between the wire and contact.
  • High-density design: Allows for a large number of connections in a small space.
  • Durable construction: Made from high-quality materials for long-lasting performance.
  • AMPMODU Mod IV series compatibility: Integrates seamlessly with other Mod IV components.
  • Tin plating: Provides excellent corrosion resistance and solderability.

Benefits

  • Reliable connections: Ensures consistent signal transmission and prevents connection failures.
  • Space-saving design: Allows for compact and efficient system layouts.
  • Easy installation: Crimp termination simplifies the assembly process.
  • Long service life: Provides years of trouble-free operation.
  • Versatile application: Suitable for a wide range of electronic devices and systems.

Technical Specifications

The 6609215-1 contact is designed for wire sizes ranging from 22 to 26 AWG. It is made from phosphor bronze with tin plating. The contact is rated for a current of 3 amps and a voltage of 250 VAC. It is designed to withstand a temperature range of -65°C to +125°C. The AMPMODU Mod IV series is compliant with various industry standards, including UL and CSA.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Anachip Corp
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess