EN
  • EN
  • DE

6469074-1

Part No 6469074-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HDR HIGH SPEED 120POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity
Series Z-PACK HM-Zd
Package Tube
Product Status Active
Connector Usage Backplane
Connector Type Header, Male Pins and Blades
Connector Style High Speed
Number of Positions 120
Number of Positions Loaded All
Pitch 0.098" (2.50mm)
Number of Rows 8
Number of Columns 10
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical 80 Single Signal, 40 Ground
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Current Rating (Amps) 0.700A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -65°C ~ 105°C
Voltage Rating 250V
Base Product Number 6469074
Standard Package 20 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856899-6469074-1
Ultra Librarian 3D Model Ultra Librarian 6469074-1 CAD Model

Description

The Z-PACK HM-Zd Backplane Connector is a specialized electronic component designed for high-speed applications.

  • Series: Z-PACK HM-Zd
  • Pitch: 0.098 inches (2.50mm)
  • Positions: 120
  • Rows: 8
  • Positions Loaded: All
  • Termination: Press-Fit
  • Contact Finish: Gold, 30.0μin (0.76μm)
  • Application: Backplane
  • Voltage Rating: 250V
  • Current Rating: 0.700A
  • Temperature Range: -65°C to 105°C
  • Product Status: Active
  • Standard Package: 20 pieces

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG HARD METRIC 6P GRY
Need more? Email Us
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $4.1223
Amphenol
CONN RCPT 96POS EDGE MNT / 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us
Amphenol
PWRBLADE+ R/A PF REC
Lowest to $32.6415
Amphenol
CONN HEADER BLADE PWR 8POS PCB / 8 Connector Header, Male Blades Through Hole Natural, White Blade Power
Need more? Email Us
Amphenol
CONN DIN RCPT 96POS PCB RA GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Lowest to $1.8884
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
TE Connectivity
CONN HEADER BLADE PWR 6P EDGE MT / 6 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4733 $65.8932
8+ $13.5166 $108.1328
12+ $13.0942 $157.1304
16+ $12.6718 $202.7488
21+ $12.2494 $257.2374
28+ $10.9822 $307.5016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess