EN
  • EN
  • DE

6450130-4

Part No 6450130-4
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER MULTI-BEAM 31POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 19 Weeks
Features 31 Connector Header, Male Pins and Blades Through Hole, Right Angle - Multi-Beam
Manufacturer TE Connectivity
Series MULTI-BEAM XL
Package Bulk
Operating Temperature Range -20°C ~ 105°C
Mounting Through Hole, Right Angle
Family Name 6450130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -6450130-4-SI, A114235, 6450130-4-ND
Quantity per package 33
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907697-6450130-4
Ultra Librarian 3D Model Ultra Librarian 6450130-4 CAD Model

Description

The TE Connectivity MULTI-BEAM XL 6450130 connector header is a high-quality electronic component designed for use in through-hole mounting.

  • Pins/Blades: Male Pins and Blades
  • Package: Bulk
  • Operating Temperature: -20°C ~ 105°C
  • Family Name: 6450130
  • Supply and Demand Status: Balanced
  • Quantity per package: 33
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 19 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
Amphenol
5 ROW GUIDE RECEPT.HSG-PRS PEG
Need more? Email Us
HARTING
CONN RCPT HSG HAR-BUS 160POS
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 38POS GRN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6811 $68.0433
6+ $18.6102 $111.6612
9+ $18.0286 $162.2574
12+ $17.4470 $209.3640
15+ $16.8655 $252.9825
20+ $15.1208 $302.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess