EN
  • EN
  • DE

6469025-1

Part No 6469025-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER HIGH SPEED 60POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 3 Weeks
Features 60 Connector Header, Male Pins and Blades Through Hole - High Speed
Manufacturer TE Connectivity
Series Z-PACK HM-Zd
Package Tube
Operating Temperature Range -65°C ~ 105°C
Mounting Through Hole
Family Name 6469025
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -6469025-1-SI, 64690251, -6469025-1-CSI
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907702-6469025-1
Ultra Librarian 3D Model Ultra Librarian 6469025-1 CAD Model

Description

The TE Connectivity Z-PACK HM-Zd 907702-6469025-1 is a 60 connector header with male pins and blades through hole - high speed feature.

  • Operating Temperature: -65°C to 105°C
  • Package: Tube
  • Supply and Demand Status: Balanced
  • Quantity per package: 20

You May Also Be Interested in

EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
TE Connectivity
CONN RCPT HSG 42POS BLK PNL MNT
Need more? Email Us
HARTING
DIN-POWER FIXING BRACKET BL15MM
Need more? Email Us
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 38POS GRN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1311 $50.0976
39+ $2.5691 $100.1949
61+ $2.4889 $151.8229
84+ $2.4086 $202.3224
108+ $2.3283 $251.4564
144+ $2.0874 $300.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,187 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess