EN
  • EN
  • DE

6469001-1

Part No 6469001-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RCPT HI SPEED 120P EDGE MT / 120 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle High Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity
Series Z-PACK HM-Zd
Package Tube
Product Status Active
Connector Usage Daughtercard
Connector Type Receptacle, Female Sockets
Connector Style High Speed
Number of Positions 120
Number of Positions Loaded All
Pitch 0.098" (2.50mm)
Number of Rows 8
Number of Columns 10
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 80 Single Signal, 40 Ground
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Current Rating (Amps) 0.700A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -65°C ~ 105°C
Voltage Rating 250V
Base Product Number 6469001
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856898-6469001-1
Ultra Librarian 3D Model Ultra Librarian 6469001-1 CAD Model

Description

The Z-PACK HM-Zd series from TE Connectivity is a specialized backplane connector designed for high-speed applications.

  • Pitch: 0.098 inches (2.50mm)
  • Positions: 120
  • Application: Daughtercard
  • Connector Type: Receptacle
  • Sockets: Female
  • Positions Loaded: All
  • Rows: 8
  • Columns: 10
  • Contact Layout: 80 single signal, 40 ground
  • Contact Finish: Gold, 30.0µin (0.76µm)
  • Voltage: 250V
  • Temperature Range: -65°C to 105°C
  • Flammability Rating: UL94 V-0
  • Mounting: Through Hole, Right Angle
  • Termination: Press-Fit
  • Package: Tube
  • Standard Package Quantity: 20 pieces

You May Also Be Interested in

Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 36POS BLK
Need more? Email Us
HARTING
CONN SHROUD AB22 154POS
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6657 $53.3256
19+ $5.4693 $103.9167
29+ $5.2984 $153.6536
40+ $5.1275 $205.1000
51+ $4.9566 $252.7866
68+ $4.4438 $302.1784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess