Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
Mfr TE Connectivity AMP Connectors
Series MTA-156
Package Bulk
Product Status Active
Accessory Type Cap (Cover), Strain Relief
Number of Positions 8
For Use With/Related Products MTA-156 Series
Features Feed Through
Base Product Number 643071
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363654-643071-8
Ultra Librarian 3D Model Ultra Librarian 643071-8 CAD Model

Description

The MTA-156 series from TE Connectivity AMP Connectors is a feed-through rectangular connector accessory.

  • Series: MTA-156
  • Accessory Type: Cap (Cover) and Strain Relief
  • Category: Connectors, Interconnects - Rectangular Connectors
  • Number of Positions: 8
  • Packaging: Bulk
  • Base Product Number: 643071
  • HTSUS Code: 8538.90.6000
  • REACH Status: Vendor Undefined
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board Receptacle, SMT, Dual Row, Vertical Stacking | CONN RCPT 12POS SMD GOLD
Need more? Email Us
ECAD model for 5015911211
Molex, LLC
ULTRAFIT HDR RT 1R BLK NAIL 03 C / Connector Header position
Need more? Email Us
ECAD model for 1723103203
Amphenol
Need more? Email Us
ECAD model for 503380001
Sullins Connector Solutions
CONN HEADER VERT 8POS 1.27MM / Connector Header Through Hole 8 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for GRPB081VWVN-RC
Molex, LLC
CONN HEADER VERT 8POS 4.2MM / Connector Header Through Hole 8 position 0.165" (4.20mm)
Lowest to $6.1159
ECAD model for 0039290083
Others
Need more? Email Us
ECAD model for SAM9233
JST Sales America Inc.
Need more? Email Us
ECAD model for SM06B-SURS-TF(LF)
Samtec Inc.
CONN HEADER R/A 12POS 2.54MM / Connector Header Through Hole, Right Angle 12 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for TSS-106-04-G-D-RA
Samtec Inc.
FLEXIBLE SURFACE MOUNT BOARD STA / Position Header Spacer Connector
Need more? Email Us
ECAD model for TW-18-09-L-D-255-SM

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9479 $52.1345
130+ $0.7778 $101.1140
200+ $0.7535 $150.7000
275+ $0.7292 $200.5300
355+ $0.7049 $250.2395
475+ $0.6320 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 130 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention