Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 400 V
Load Current 350 mA
On-State Resistance (Max) 5 Ohms
Termination Style PC Pin
Package / Case 8-SIP, 4 Leads
Supplier Device Package 4-SIP
Base Product Number CPC1973
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0055
California Prop 65 Warning Information
Win Source Part Number 580154-CPC1973Y
Ultra Librarian 3D Model Ultra Librarian CPC1973Y CAD Model

Description

The CPC1973Y is a solid state relay from the CPC series by IXYS.

  • Series: CPC
  • Termination Style: PC Pin
  • Package: Tube
  • Voltage Input: 1.2VDC
  • Output Type: AC/DC
  • Configuration: SPST-NO
  • On-State Resistance: 5 Ohms
  • Load Current: 350 mA
  • Voltage: 0V to 400V
  • Mounting Type: Through Hole
  • Package/Case: 8-SIP, 4 Leads
  • Product Status: Active
  • Standard Package: 25 pcs

You May Also Be Interested in

Toshiba Semiconductor and Storage
MEASUREMENT INSTRUMENTS LOGIC IC TESTERS/MEMORY TESTERS BOARD TESTERS/SCANNERS
Lowest to $4.5923
ECAD model for TLP3115
Omron
SSR RELAY SPST-NO 1.5A 0-200V / Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm)
Need more? Email Us
ECAD model for G3VM-201FR(TR05)
NEC
6, 8 PIN DIP 250 V BREAK DOWN VOLTAGE NORMALLY CLOSED TYPE 1-CH, 2-CH OPTICAL COUPLED MOSFET
Need more? Email Us
ECAD model for PS7122AL-2B
IXYS
SSR RELAY SPST-NO 100MA 0-800V / Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm), 6 Leads
Lowest to $22.6967
ECAD model for PLA172P
Infineon Technologies
SSR RELAY SPST-NO 140MA 0-400V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $15.1060
ECAD model for PVU414S
NEC
8-PIN DIP, 400 V BREAK DOWN VOLTAGE NORMALLY OPEN TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7141EL-2A-E3
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
ECAD model for 84134000
Comus International
SSR RELAY SPST-NO 1.25A 0-80V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Need more? Email Us
ECAD model for AB47S
Infineon Technologies
SSR RELAY SPST-NO 170MA 0-250V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Lowest to $4.4813
ECAD model for PVT312LSPBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9723 $54.8615
12+ $9.0029 $108.0348
18+ $8.7216 $156.9888
24+ $8.4402 $202.5648
31+ $8.1589 $252.9259
42+ $7.3149 $307.2258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention