Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 126113-EXS00A-CG00033
Ultra Librarian 3D Model Ultra Librarian EXS00A-CG00033 CAD Model

Description

Product Description

The EXS00A-CG00033 is a high-precision electronic component designed for applications requiring reliable and accurate timing solutions. This oscillator is engineered to provide consistent performance across diverse environmental conditions, making it an ideal choice for various technological applications.

Features and Benefits

  • High precision and stability
  • Compact size for space-constrained designs
  • Low power consumption enhancing battery life
  • Wide operating temperature range suitable for various environments

Applications

  • Telecommunications Equipment
  • Industrial Controls
  • Consumer Electronics
  • Automotive Systems

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 13.5800M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 13.5800M-TCHPA0
Seiko Epson Corporation
SG-8101CG 33.3000M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 33.3000M-TCHSA0
SiTIME
MEMS OSC XO 1.0000HZ LVCMOS SMD / 1 Hz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead
Need more? Email Us
ECAD model for SIT1534AC-H5-DCC-00.001E
Seiko Epson Corporation
SG-8101CA 3.1457M-TBGSA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CA 3.1457M-TBGSA0
Seiko Epson Corporation
SG-8101CG 50.3267M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3267M-TCHPA0
Seiko Epson Corporation
SG-8101CA 125.1234M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 125.1234M-TCHSA0
ECS Inc.
OSC XO 60.000MHZ HCMOS SMD / Oscillator XO 60MHz ±50ppm 30pF HCMOS 60% 2.5V 4-Pin Mini-SMD T/R
Lowest to $1.1614
ECAD model for ECS-3525-600-B-TR
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL / 156.25 MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 530AA156M250DG
Seiko Epson Corporation
XTAL OSC XO 3.6560MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 3.6560M-TJHPA0

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention