EN
  • EN
  • DE

6368120-1

Part No 6368120-1
Manufacturer TE Connectivity
Catalog Modular Connectors
Description CONN MOD JACK 8P8C R/A UNSHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Mfr TE Connectivity
Package Tray
Product Status Active
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 2
Number of Rows 1
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Unshielded
Ratings Cat5
Features Board Guide
LED Color Does Not Contain LED
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polyamide (PA), Nylon
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 6368120
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856880-6368120-1
Ultra Librarian 3D Model Ultra Librarian 6368120-1 CAD Model

Description

The modular connector jacks from TE Connectivity are designed for reliable and efficient connections. TE Connectivity manufactures this.

  • Orientation: 90° Angle (Right)
  • Number of Ports: 2
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C to 85°C
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Standard Package Quantity: 45 pieces
  • Shielded: No
  • Performance Category: Cat5

You May Also Be Interested in

Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
Pulse
Modular Connectors / Ethernet Connectors 100Base-TX NonPoE 1-Port RJ45 THT PIP
Lowest to $4.0745
Pulse
Modular Connectors / Ethernet Connectors 1X4 TAB DOWN W/LED'S ETHERNET (NON PoE)
Lowest to $7.5672
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $4.1559
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess