The Molex 85503-5001 is a modular connector designed for various signal and power applications. This connector is part of Molex's extensive range of interconnect solutions, known for their reliability and performance in demanding environments. The 85503-5001 offers a robust and space-saving solution for connecting wires to printed circuit boards (PCBs).
Applications:
- Industrial automation equipment
- Telecommunications infrastructure
- Data networking systems
- Medical devices
- Consumer electronics
Features:
- Modular design allows for flexible configuration and easy customization.
- Durable construction ensures reliable performance in harsh environments.
- High-density packaging maximizes space utilization on PCBs.
- Polarization features prevent mismating and ensure proper connection.
- Available in various circuit sizes to accommodate different application requirements.
- RoHS compliant, ensuring environmental responsibility.
Benefits:
- Improved signal integrity due to reliable connection.
- Reduced downtime and maintenance costs due to robust design.
- Simplified assembly process with easy-to-use modular components.
- Increased design flexibility with customizable configurations.
- Enhanced safety through secure and polarized connections.
Additional Details:
The 85503-5001 typically features a housing made from high-quality thermoplastic material, offering excellent electrical insulation and mechanical strength. The contacts are usually made from copper alloy with gold or tin plating to ensure optimal conductivity and corrosion resistance. This modular connector can support wire-to-board connections, and may support wire gauges ranging from 22 AWG to 28 AWG, depending on the specific configuration. Its compact design makes it suitable for applications where space is limited, and its robust construction ensures long-term reliability in demanding environments. The operating temperature range typically spans from -40°C to +105°C. It adheres to industry standards for flammability and environmental compliance.