EN
  • EN
  • DE

JXD2-0Z10NL

Part No JXD2-0Z10NL
Manufacturer Pulse
Catalog Modular Connectors
Description CONN JACK 1PORT 100 BASE-TX PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000642-JXD2-0Z10NL
Win Source Part Number Cross
Manufacturer Pulse Electronics
Category Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics
Series PULSEJACK™ JXD2
Package Tray
Product Status Active
Connector Type RJ45
Applications 10/100 Base-TX, AutoMDIX
Mounting Type Through Hole
Orientation Vertical
Ultra Librarian 3D Model Ultra Librarian JXD2-0Z10NL CAD Model

Description

The JXD2-0Z10NL is a common mode choke designed and manufactured by Pulse Electronics. This component is used to suppress common-mode noise in various electronic circuits. It is particularly useful in applications where electromagnetic interference (EMI) needs to be minimized to ensure proper operation of sensitive electronic devices.

Applications

  • Power supplies: Reduces common-mode noise generated by switching power supplies.
  • USB interfaces: Filters noise on USB data lines to improve signal integrity.
  • Ethernet interfaces: Suppresses common-mode noise on Ethernet cables.
  • Audio equipment: Minimizes noise in audio circuits to enhance sound quality.
  • Data communication lines: Filters noise on data communication lines to ensure reliable data transmission.

Features

  • Inductance: Specific inductance value as defined in the datasheet.
  • Rated Current: Maximum current the choke can handle without saturation.
  • DC Resistance (DCR): Low DC resistance to minimize power loss.
  • Operating Temperature: Wide operating temperature range for various environments.
  • Compact Size: Small form factor for space-constrained applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • High Attenuation: Provides high attenuation of common-mode noise.

Benefits

  • Noise Reduction: Effectively suppresses common-mode noise, improving signal integrity.
  • Improved Signal Quality: Enhances signal quality by reducing noise interference.
  • Enhanced System Reliability: Ensures reliable operation of electronic devices by minimizing EMI.
  • Easy Integration: Simple to integrate into existing circuits.
  • Compliance: Helps meet regulatory requirements for EMI emissions.

Additional Details

The JXD2-0Z10NL common mode choke is designed to provide effective common-mode noise suppression across a broad frequency range. It is available in a compact package, making it suitable for space-constrained applications. Detailed specifications, including inductance values, rated current, and DCR, are available in the product datasheet from Pulse Electronics. The choke's construction and materials are chosen to provide reliable performance and long-term stability.

You May Also Be Interested in

Wurth Electronics Inc
CONN MOD JACK 4P4C VERT UNSHLD
Need more? Email Us
Amphenol
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.6288
TE Connectivity
Modular Connectors / Ethernet Connectors 8 PORT 8P
Need more? Email Us
TE Connectivity
CONN MOD JACK 6P2C R/A UNSHLD
Need more? Email Us
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $0.4178
HARTING
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $4.1559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5913 $50.2782
34+ $2.9467 $100.1878
53+ $2.8546 $151.2938
73+ $2.7625 $201.6625
94+ $2.6704 $251.0176
126+ $2.3942 $301.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess