Products specifications Report Issue?

Package Bulk
Product Status Active
Type Wire Marker, Push On
Size 0.18" L (4.5mm)
Cable Diameter 0.169" ~ 0.272" (4.30mm ~ 6.90mm)
Legend 6
Color White
Material Poly-Vinyl Chloride (PVC)
Ultra Librarian 3D Model Ultra Librarian 6201906 CAD Model

Description

NULL

You May Also Be Interested in

Brady Corporation
SLEEVE, 0.187 IN DIA X 2 IN W / Black Heat Shrinkable Label 2.00" W x 0.19" Dia (50.8mm x 4.8mm); Cable O.D. 0.06" ~ 0.15" (1.6mm ~ 3.8mm)
Need more? Email Us
ECAD model for 3FR-187-2-BK
Panduit Corp
WIRE MARKR CARD 22.4MM X 57.2MM / Wire Marker, Cards 0.88" W x 2.25" L (22.4mm x 57.2mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL200-X
TE Connectivity
MARKER ZTYPE CHEVRON A LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
ECAD model for EC5149-000
TE Connectivity
Cable Markers Printable Tie White / CBL MARKR NEL 12.5MM X 80MM WH
Need more? Email Us
ECAD model for HLX125WE4NEL60S
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
ECAD model for PCM-300-324
TE Connectivity
WIRE MARKER CBL TIE 10.4X51.4MM / Wire Marker, Cable Tie 0.41" W x 2.02" L (10.4mm x 51.4mm) White Polyolefin (PO), Irradiated
Need more? Email Us
ECAD model for CM-SCE-1/4-4H-9
TE Connectivity
Cable Accessories Marker White Box
Need more? Email Us
ECAD model for 6151932
Panduit Corp
WIRE MARKER CLIP-ON WHITE 300PC / Wire Marker, Clip-On White Acetal
Need more? Email Us
ECAD model for PCA13-0-9
Panduit Corp
LABEL BLK LEGND/WH BKGRD 1=1CARD / Label Black Legend, White Background Polyvinyl Fluoride
Need more? Email Us
ECAD model for PPM-1-33

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention