Products specifications Report Issue?

Body Material PVC, Polyvinylchloride
Color White
ELV Compliant
Lead Free Not Applicable
Material PVC
Max Operating Temperature 70 °C
Min Operating Temperature -45 °C
Mount Cable
Packaging Box
REACH SVHC No SVHC
RoHS Compliant
Wire/Cable Diameter 4 mm
Win Source Part Number 1141452-6151932
Categories Markers
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6151932 CAD Model

Description

The 6151932 marker from TE Connectivity is a high-quality electronic component that is perfect for a range of applications.

  • Win Source Part Number: 1141452
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
MARKR OTYPE THINWALL 9 LEGEND WH / Markers For Cables
Need more? Email Us
ECAD model for EC4706-000
TE Connectivity
MARKER ZTYPE CHEVRON A LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
ECAD model for EC5149-000
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
ECAD model for PCM-300-324
TE Connectivity
CM-SCE-TP-1/4-4H-9-CS9005 / Cable Markers Printable Cross Linked Polyolefin White
Need more? Email Us
ECAD model for CP1656-000
TE Connectivity
MARKER ZTYPE STRT 0 LEGEND BLK / Cable Markers Pre-Marked Push On Black
Need more? Email Us
ECAD model for EC0783-000
Panduit Corp
WIRE MARKR CARD 22.4MM X 57.2MM / Wire Marker, Cards 0.88" W x 2.25" L (22.4mm x 57.2mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL200-X
Phoenix Contact
WIRE MARKR ADH 1000MMX15MM GRAY
Need more? Email Us
ECAD model for 0829559
Panduit Corp
LABEL BLK LEGND/WH BKGRD 1=1CARD / Label Black Legend, White Background Polyvinyl Fluoride
Need more? Email Us
ECAD model for PPM-1-33
TE Connectivity
MARKER CHEVRON 8 LEGEND WH / Cable Markers Pre-Marked Snap On Polyoxymethylene White Strip
Lowest to $0.0475
ECAD model for STD06W-8

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention