EN
  • EN
  • DE

CM-SCE-1/4-4H-9

Part No CM-SCE-1/4-4H-9
Manufacturer TE Connectivity
Catalog Markers
Description WIRE MARKER CBL TIE 10.4X51.4MM / Wire Marker, Cable Tie 0.41" W x 2.02" L (10.4mm x 51.4mm) White Polyolefin (PO), Irradiated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Markers
Mfr TE Connectivity Raychem Cable Protection
Series CM-SCE
Package Box
Product Status Active
Type Wire Marker, Cable Tie
Size 0.41" W x 2.02" L (10.4mm x 51.4mm)
Cable Diameter 0.200" ~ 0.492" (5.08mm ~ 12.50mm)
Legend Blank
Color White
Material Polyolefin (PO), Irradiated
Temperature Range - Operating -55°C ~ 135°C
Base Product Number CM-SC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1364007-CM-SCE-1/4-4H-9
Ultra Librarian 3D Model Ultra Librarian CM-SCE-1/4-4H-9 CAD Model

Description

The TE Connectivity Raychem Cable Protection CM-SCE Wire Marker is a reliable and efficient solution for cable management.

  • Material: Polyolefin
  • Irradiation: Irradiated
  • Temperature Range: -55°C to 135°C
  • Color: White
  • Size: 0.41" W x 2.02" L (10.4mm x 51.4mm)
  • Cable Diameter: 0.200" to 0.492" (5.08mm to 12.50mm)
  • Series: CM-SCE
  • Manufacturer: TE Connectivity Raychem Cable Protection

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers STD01Y-7
Need more? Email Us
TE Connectivity
STD12Y-N
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-2
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD02Y-V
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-N
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-7
Need more? Email Us
TE Connectivity
STD12Y-U
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-K
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD03Y-B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3309 $53.2360
95+ $1.0921 $103.7495
145+ $1.0579 $153.3955
200+ $1.0238 $204.7600
255+ $0.9897 $252.3735
340+ $0.8873 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess