EN
  • EN
  • DE

EC4706-000

Part No EC4706-000
Manufacturer TE Connectivity
Catalog Markers
Description MARKR OTYPE THINWALL 9 LEGEND WH / Markers For Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series O
Packaging 1000 per Box
Type Wire Marker, Clip-On
Size 0.20" L (5.0mm)
Cable Diameter 0.11" ~ 0.12" (2.8mm ~ 3.1mm)
Legend 9
Color White
Material Poly-Vinyl Chloride (PVC)
Operating Temperature Range -65°C ~ 95°C
Win Source Part Number 771010-EC4706-000
Popularity Medium
Supply and Demand Status Balance
Family Name EC4706-000
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EC4706-000 CAD Model

Description

The EC4706-000 is a wire marker clip-on manufactured by TE Connectivity Raychem Cable Protection.

  • Family: EC4706-000
  • Category: Cables, Wires - Management
  • Type: Wire Marker
  • Color: White
  • Legend: 9
  • Operating Temperature: -65°C to 95°C
  • Material: Poly-Vinyl Chloride (PVC)
  • Cable Diameter: 0.11" to 0.12" (2.8mm to 3.1mm)
  • Size: 0.20" L (5.0mm)
  • ECCN: EAR99
  • Status: Obsolete/end of life
  • Halogen Free: No
  • Supply/Demand: Balanced

You May Also Be Interested in

Panduit Corp
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to $7.5412
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess