Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Tape & Reel (TR)
Product Status Active
Terminal Type Standard
Gender Male
Tab Width 0.187" (4.75mm)
Tab Thickness 0.020" (0.51mm)
Tab Length 0.250" (6.35mm)
Length - Overall 0.675" (17.15mm)
Termination Crimp
Wire Gauge 14-18 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color -
Contact Material Brass
Contact Finish -
Insulation Diameter 0.120" ~ 0.150" (3.05mm ~ 3.81mm)
Base Product Number 60850
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364907-60850-1
Ultra Librarian 3D Model Ultra Librarian 60850-1 CAD Model

Description

The TE Connectivity AMP Connectors Faston Quick Disconnect Connector is a versatile and reliable electrical connector suitable for a wide range of applications.

  • Mounting Type: Free-Hanging (In-Line)
  • Wire Gauge: 14-18 AWG
  • Insulation: Non-Insulated
  • Termination: Crimp
  • Contact Material: Brass
  • Overall Length: 0.675 inches (17.15mm)
  • Gender: Male
  • Tab Width: 0.187 inches (4.75mm)
  • Series: Faston

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 350 MCM #1/2 / Terminal Connector Rectangular Rectangular Tongue 350MCM (kcmil) 1/2 Stud
Need more? Email Us
ECAD model for LCCX350-12-6
TE Connectivity
Twist Splice, Wire Grip, 22-14 AWG, Blue
Need more? Email Us
ECAD model for CR2101-000
TE Connectivity
CONN RING CIRC 10-12AWG #10
Need more? Email Us
ECAD model for 8-324918-2
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
ECAD model for LCAX3/0-12F-X
TE Connectivity
Cable Accessories Duraseal Crimp Splice
Need more? Email Us
ECAD model for 655033-000
TE Connectivity
1526596-2
Need more? Email Us
ECAD model for 1526596-2
Panduit Corp
CONN TERM RECT RING 25MM #M10 / Terminal Connector Rectangular Ring, Tubular 25mm² M10 Stud
Need more? Email Us
ECAD model for LCMC25-10-L
Panduit Corp
CONN TERM RECT TONG 500 MCM #3/8
Need more? Email Us
ECAD model for LCA500-38F-6
TE Connectivity
8MM NG1+ TERMINAL / 0.315" (8.00mm) Quick Connect Female 9-10 AWG Crimp Connector Non-Insulated
Need more? Email Us
ECAD model for 1544965-1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1436 $65.3380
1,100+ $0.1177 $129.4700
1,705+ $0.1138 $194.0290
2,330+ $0.1112 $259.0960
3,015+ $0.1074 $323.8110
4,055+ $0.0958 $388.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,450 pieces
MOQ: 455 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention