EN
  • EN
  • DE

6-2154874-3

Part No 6-2154874-3
Manufacturer TE Connectivity
Catalog Optoelectronics Accessories
Description 1 PC LED SOCKET CITIZEN CLL040
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Socket
For Use With/Related Products Citizen CL-L040
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569106-6-2154874-3
Ultra Librarian 3D Model Ultra Librarian 6-2154874-3 CAD Model

Description

N

You May Also Be Interested in

Ledil
BASE RND 38MM DIA 5.5MM WHITE
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE SPRING RETAINER 4MM
Lowest to $0.0728
Visual Communications Company - VCC
5MM TRI-LEAD CABLE ASSY
Need more? Email Us
TE Connectivity
Z35 MINI LED HOLDER 13.5*13.5MM
Need more? Email Us
Molex, LLC
LED ARRAY HOLDER MULTI
Need more? Email Us
IDEC
TRANSFORMER 110/120V AC
Need more? Email Us
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
TE Connectivity
1 PC LED SOCKET CREE CXA25XX
Lowest to $3.7550
Sharp Microelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess