EN
  • EN
  • DE

ADUC847BS8-5

Part No ADUC847BS8-5
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Bag
Product Status Obsolete
Programmable Not Verified
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADUC847
Standard Package 38 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 559728-ADUC847BS8-5
Ultra Librarian 3D Model Ultra Librarian ADUC847BS8-5 CAD Model

Description

Product Overview: ADUC847BS8-5 by Analog Devices Inc.

The ADUC847BS8-5 is a highly integrated microcontroller from Analog Devices Inc., which is renowned for its precision and performance in signal processing. This microcontroller is specifically designed for applications requiring high precision analog interfacing, combined with the computational capabilities of a sophisticated microcontroller.

At the core of the ADUC847BS8-5 is a multi-channel 24-bit sigma-delta Analog-to-Digital Converter (ADC) that provides exceptional accuracy and noise performance. This feature makes the ADUC847 an ideal choice for industrial control and automation, smart sensing applications, and any system where precise data acquisition is critical.

The device operates at a voltage range of 4.75V to 5.25V, ensuring stable performance across various power supply conditions. The ADUC847BS8-5 also boasts an on-chip 8-bit microcontroller compatible with the 8052 microcontroller, allowing for easy integration into existing designs that utilize this popular MCU architecture.

Additional features of the ADUC847BS8-5 include:

  • Dual 12-bit Digital-to-Analog Converters (DACs) for analog output.
  • Multiple digital I/O ports for enhanced interfacing capabilities.
  • An integrated temperature sensor for environmental monitoring.
  • A flexible serial I/O port that supports SPI, I²C, and UART communication protocols.
  • On-chip programmable PLL (Phase-Locked Loop) for clock generation.
  • Power-saving modes for energy-efficient operation in battery-powered devices.

For developers and engineers, the ADUC847BS8-5 provides a robust development environment with comprehensive support including development kits, reference designs, and software libraries. This facilitates rapid prototyping and development, accelerating time-to-market for products that require high-precision analog and digital functionality.

Overall, the ADUC847BS8-5 from Analog Devices Inc. represents a powerful solution for complex applications where precision data acquisition is paramount. Its combination of high-performance ADC, microcontroller functionality, and wide range of peripherals make it a versatile choice for a broad spectrum of industrial and instrumentation applications.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess