EN
  • EN
  • DE

5553636-3

Part No 5553636-3
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description KIT,HDW,EMI,050/085,STD/METRIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Bag
Part Status Active
Accessory Type Jackscrew Socket
For Use With/Related Products CHAMP Latch D-Sub Connectors
Features Hardware Included
Length - Threaded Portion Below Head 0.319" (8.10mm)
Length - Below Head 0.495" (12.57mm)
Thread Size M3.5 Socket, 4-40 Screw
Ultra Librarian 3D Model Ultra Librarian 5553636-3 CAD Model

Description

Jackscrew Socket For CHAMP Latch D-Sub Connectors

You May Also Be Interested in

ITT Cannon, LLC
DSUB MALE SCREW LOCK ASSEMBLY CA / Jackscrew For D-Sub Connectors
Need more? Email Us
JAE Electronics
DSUB SCREW LOCK / Jackscrew, Slotted For D-Sub Connectors
Need more? Email Us
HARTING
SCREW-LOCK FE UNC/UNC 18MM
Need more? Email Us
Keystone Electronics
JACK SCREW 4-40
Lowest to €3.0630
TE Connectivity
CONN SCREW RETAINERS MALE 2PC / Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
TE Connectivity
CONN SCREWLOCK FEMALE SHORT
Lowest to €0.3731

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess