EN
  • EN
  • DE

530521-6

Part No 530521-6
Manufacturer TE Connectivity
Catalog Card Edge Connector Housings
Description CONN CARDEDGE HSG 16POS .312 NAT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Card Type Non Specified - Dual Edge
Number of Positions 16
Card Thickness 0.062" (1.57mm)
Pitch 0.312" (7.92mm)
Features Flange
Mounting Type Panel Mount
Color Natural
Flange Feature Top Mount Opening, Unthreaded, 0.156" (3.96mm) Dia
Material - Insulation Polyester Thermoplastic, Glass Filled
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614737-530521-6
Ultra Librarian 3D Model Ultra Librarian 530521-6 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN CARDEDGE HSG 36POS .156 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 24POS .156 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 20POS .100 BLK
Lowest to $16.2438
TE Connectivity
CONN CARDEDGE HSG 16POS .312 NAT
Need more? Email Us
EDAC Inc.
CONN CARDEDGE HSG 17POS .200 GRN
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 34POS .100 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 30POS .156 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 80POS .100 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 44POS .100 BLK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess