EN
  • EN
  • DE

MAX6496ATA+

Part No MAX6496ATA+
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1382796-MAX6496ATA+
Standard Package 100 pcs
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Base Product Number MAX6496
Package / Case 8-WDFN Exposed Pad
Mounting Type Surface Mount
Applications General Purpose
Number of Circuits 1
Technology Mixed Technology
Voltage - Clamping -
Package Strip
Series -
Mfr Maxim Integrated
Category Circuit Protection>Transient Voltage Suppressors (TVS)>Mixed Technology
Supplier Device Package 8-TDFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MAX6496ATA+ CAD Model

Description

Maxim Integrated MAX6496ATA+ Overvoltage Protection Controller

The Maxim Integrated MAX6496ATA+ is a high-performance overvoltage protection controller designed to safeguard sensitive automotive and industrial systems against harmful voltage spikes and surges. This compact device is an essential component for any design that requires reliable protection against overvoltage conditions, ensuring the longevity and stability of the system it serves.

Key Features

  • Wide Operating Voltage Range: The MAX6496ATA+ operates over a broad voltage range, making it versatile for various applications.
  • Adjustable Overvoltage Protection: Users can tailor the overvoltage protection threshold to meet specific requirements, enhancing the flexibility of the device.
  • Low Quiescent Current: Its design ensures minimal power consumption when in standby mode, contributing to the overall energy efficiency of the system.
  • Fast Response Time: The device reacts swiftly to overvoltage events, providing prompt protection to downstream components.
  • Reverse Battery Protection: The MAX6496ATA+ includes a feature to protect against reverse battery installation, a common issue in automotive environments.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents the device from operating at excessively high temperatures, ensuring safety and reliability.

Applications

The MAX6496ATA+ is ideal for a variety of applications, particularly in environments where overvoltage conditions are a common concern. Its robust feature set makes it well-suited for:

  • Automotive systems
  • Industrial control units
  • Power supply modules
  • Telecommunication infrastructure

Design and Integration

Designed in a compact 8-pin TDFN-EP package, the MAX6496ATA+ is easy to integrate into existing designs without requiring significant board space. Its small footprint, combined with its high level of integration, simplifies the design process and accelerates time-to-market for products requiring overvoltage protection.

In summary, the Maxim Integrated MAX6496ATA+ overvoltage protection controller is a reliable and efficient solution for protecting sensitive electronic systems from voltage transients. Its adjustable protection threshold, low power consumption, and fast response time make it a top choice for designers looking to enhance the durability and performance of their applications.

You May Also Be Interested in

Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess