EN
  • EN
  • DE
  • IT

5227161-3

Part No 5227161-3
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description CONN BNC JACK R/A 50 OHM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Manufacturer TE Connectivity
Package Tube
Operating Temperature Range -55°C ~ 85°C
Mounting Panel Mount, Through Hole, Right Angle
Family Name 5227161
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number A32258, 2266-5227161-3, -1363579-SI, -1363579-SI-ND, 52271613, -5227161-3-SI
Quantity per package 35
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907229-5227161-3
Ultra Librarian 3D Model Ultra Librarian 5227161-3 CAD Model

Description

The 5227161-3 is a coaxial connector (RF connector) manufactured by TE Connectivity. These connectors are designed for high-frequency signal transmission, providing a secure and low-loss connection for coaxial cables.

Applications:

  • Wireless communication systems
  • Antennas
  • Satellite communication equipment
  • Test and measurement equipment
  • Broadcast video equipment

Features:

  • Low insertion loss
  • High return loss (good VSWR)
  • Durable construction
  • Precise impedance matching
  • Shielded design to minimize EMI/RFI

Benefits:

  • Ensures high-quality signal transmission
  • Minimizes signal reflections and distortions
  • Provides reliable performance in demanding environments
  • Maintains signal integrity
  • Reduces interference and noise

This coaxial connector is designed to maintain signal integrity at high frequencies. Its low insertion loss ensures minimal signal attenuation, while its high return loss minimizes signal reflections, leading to optimal signal transmission. The durable construction ensures long-term reliability, even in harsh environments. Precise impedance matching is crucial for minimizing signal reflections and maintaining signal quality. The shielded design effectively minimizes electromagnetic and radio frequency interference (EMI/RFI), ensuring a clean and stable signal. This connector is essential for applications where high-frequency signal transmission is critical.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Amphenol-RF Division
031-10 Amphenol RF RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED datasheet, inventory, & pricing.
Need more? Email Us
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
73251-2123 Molex RF Connectors / Coaxial Connectors SMA JACK EDGE MNT 50Ohmss .062 BOARD datasheet, inventory, & pricing.
Lowest to $4.3657
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Positive Pin
Lowest to $1.1143
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess