EN
  • EN
  • DE

2011260003

Part No 2011260003
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description FAKRA JACK R/A EMBSTP PKG KEY-C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 11 Weeks
Features SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
Manufacturer Molex, LLC
Series 201126
Package Bulk
Operating Temperature Range -40°C ~ 105°C
Mounting Through Hole, Right Angle
Family Name 201126
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 20112-0003, 900-2011260003
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905827-2011260003
Ultra Librarian 3D Model Ultra Librarian 2011260003 CAD Model

Description

The SMB Fakra Connector Jack is a male pin 50Ohm through-hole right angle solder that is designed for use in various electronic applications. It is manufactured by Molex, LLC and is part of the 201126 series.

  • Temperature Range: -40°C to 105°C
  • Packaging: Bulk
  • Mounting: Through Hole
  • Angle: Right Angle
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 11 weeks
  • ECCN: EAR99
  • HTSUS Code: 8536.69.4010
  • Other Part Numbers: 20112-0003, 900-2011260003

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
73391-0083 Molex RF Connectors / Coaxial Connectors SMA RA JACK, PCB datasheet, inventory, & pricing.
Lowest to $23.4587
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.0815
Molex, LLC
73403-5073 Molex RF Connectors / Coaxial Connectors FAKRA STR PCB 50 OHM BORDEAUXVIOLET datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4324 $69.7296
9+ $14.3035 $128.7315
13+ $13.8565 $180.1345
18+ $13.4096 $241.3728
23+ $12.9626 $298.1398
30+ $11.6216 $348.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess